EN
  • EN
  • DE

DS10CP154ATSQ

Part No DS10CP154ATSQ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 1.5 Gbps 4x4 LVDS Crosspoint Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1168682-DS10CP154ATSQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS10CP154ATSQ CAD Model

Description

The DS10CP154ATSQ is a four channel LVDS (Low Voltage Differential Signaling) repeater and equalizer manufactured by Texas Instruments (formerly National Semiconductor). It is designed to enhance signal integrity in high-speed data transmission systems, compensating for signal losses and distortions caused by long cable lengths or backplane traces.

Applications:

  • High-Speed Backplanes: Used in server and networking backplanes to extend transmission distances and improve signal quality.
  • Cable Extension: Employed in applications requiring longer cable runs for LVDS signals, such as in industrial cameras, medical imaging equipment, and test and measurement instruments.
  • Video Distribution: Utilized in video distribution systems to equalize and repeat LVDS video signals, ensuring high-quality video transmission.
  • Storage Area Networks (SANs): Incorporated in SANs to improve signal integrity and extend transmission distances for high-speed data storage connections.
  • Automotive Infotainment Systems: Used in automotive infotainment systems to equalize and repeat LVDS signals for display connectivity.

Features:

  • Four LVDS Channels: Provides four independent channels for repeating and equalizing LVDS signals.
  • Programmable Equalization: Allows adjustment of equalization levels to compensate for different cable lengths and trace losses.
  • Pre-emphasis: Implements pre-emphasis to further improve signal integrity by boosting high-frequency components.
  • Low Power Consumption: Operates at low power levels to minimize heat generation and reduce overall system power consumption.
  • Adjustable Output Voltage Swing: Offers adjustable output voltage swing to optimize signal levels for different applications.

Benefits:

  • Improved Signal Integrity: Enhances signal quality by compensating for signal losses and distortions.
  • Extended Transmission Distances: Allows for longer cable runs and trace lengths without significant signal degradation.
  • Reduced Bit Error Rate (BER): Lowers the probability of errors in data transmission, improving system reliability.
  • Increased System Performance: Enables higher data rates and improved overall system performance.
  • Simplified System Design: Simplifies system design by reducing the need for complex signal conditioning techniques.

Additional Details:

The DS10CP154ATSQ supports data rates up to 1.5 Gbps per channel. It operates from a single 3.3V power supply. The device is typically available in a space-saving package, suitable for high-density applications. Proper termination and impedance matching are crucial for optimal performance. The device also incorporates internal termination resistors to minimize external components. The datasheet provides detailed information on the equalization settings, pre-emphasis levels, and other operating parameters.

You May Also Be Interested in

Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,398 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess