EN
  • EN
  • DE

DS88L12N

Part No DS88L12N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056237-DS88L12N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS88L12N CAD Model

Description

The DS88L12N is a low-power, dual differential transceiver designed for use in a variety of data transmission applications. Manufactured by National Semiconductor, now part of Texas Instruments (TI), this transceiver is known for its energy efficiency and ability to drive signals over extended distances while consuming minimal power.

Applications

  • RS-422 and RS-485 Communication Systems: Ideal for energy-sensitive applications requiring reliable data transmission in industrial control networks.
  • Battery-Powered Devices: Suitable for use in portable equipment where low power consumption is critical.
  • Data Acquisition Systems: Enables efficient data transfer between sensors and processing units, minimizing power consumption.
  • Process Control Equipment: Provides a low-power communication link for controlling and monitoring industrial processes.
  • Industrial Automation: Facilitates energy-efficient data exchange between various automated systems.
  • Building Automation Systems: Used for low-power communication between control devices in building management systems.

Features

  • Dual Differential Transceiver: Contains two independent transceiver channels in a single package.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable applications.
  • High Data Rate: Supports data rates up to 1 Mbps, allowing for efficient data transmission.
  • Wide Common-Mode Voltage Range: Operates over a wide common-mode voltage range, enhancing noise immunity.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from wiring faults.
  • Thermal Shutdown Protection: Protects the device from overheating under abnormal operating conditions.
  • Driver Output Protection: Provides protection against excessive current and voltage conditions.
  • Receiver Input Hysteresis: Offers input hysteresis to improve noise immunity and signal integrity.

Benefits

  • Energy Efficiency: Minimizes power consumption, extending battery life and reducing overall energy costs.
  • Reliable Data Transmission: Ensures accurate data transfer, even in noisy industrial environments.
  • Enhanced Noise Immunity: Wide common-mode range and input hysteresis contribute to robust performance in noisy conditions.
  • Simplified System Design: Dual transceiver channels reduce component count and simplify board layout.
  • Improved System Reliability: Integrated protection features enhance device longevity and prevent failures.
  • Cost-Effective Solution: Provides a high-performance, low-power communication solution at a competitive price.

Additional Details

The DS88L12N operates from a single 5V power supply and is available in various package options. It is designed to meet the requirements of EIA/TIA-485 standards, ensuring compatibility with a wide range of communication protocols. The device's low-power characteristics make it particularly well-suited for applications where energy efficiency is paramount.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess