EN
  • EN
  • DE

DS90CF582MTDX

Part No DS90CF582MTDX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056240-DS90CF582MTDX
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS90CF582MTDX CAD Model

Description

The DS90CF582MTDX is a Flat Panel Display Link (FPD-Link) transmitter designed for high-speed data transmission from a graphics controller to a flat panel display. This transmitter, manufactured by National Semiconductor (now Texas Instruments), converts parallel RGB data into a serial data stream for transmission over a single cable, reducing the interconnect complexity and cost associated with traditional parallel interfaces.

Applications

  • LCD monitors
  • Laptop displays
  • Digital televisions
  • Industrial displays
  • Automotive displays

Features

  • FPD-Link Interface: Supports high-speed serial data transmission using the FPD-Link protocol.
  • 24-bit RGB Input: Accepts 24-bit RGB parallel data from the graphics controller.
  • Pixel Clock Support: Supports pixel clock frequencies up to 85 MHz.
  • Serialized Data Output: Converts the parallel data into a serial data stream for transmission over a twisted pair cable.
  • Reduced EMI: Serial data transmission reduces electromagnetic interference compared to parallel interfaces.
  • Power-Down Mode: Features a power-down mode for reduced power consumption during inactive periods.
  • Small Package: Available in a compact TSSOP package for space-constrained applications.

Benefits

  • Simplified System Design: Reduces the number of interconnects required between the graphics controller and the display.
  • Lower System Cost: Reduces cable cost and connector cost.
  • Improved Signal Integrity: Serial data transmission minimizes signal skew and reduces signal degradation.
  • Reduced EMI: Lowers electromagnetic interference, improving overall system performance and reliability.
  • Lower Power Consumption: Power-down mode reduces power consumption, extending battery life in portable devices.

Additional Details

The DS90CF582MTDX uses a current mode logic (CML) output driver to transmit the serial data over a twisted pair cable. The device typically operates from a 3.3V power supply. It incorporates an internal phase-locked loop (PLL) to generate the high-speed serial clock from the pixel clock input. The FPD-Link interface provides a robust and reliable data transmission solution for flat panel display applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess