EN
  • EN
  • DE

LM111H/883

Part No LM111H/883
Manufacturer National Semiconductor (TI)
Catalog Linear - Comparators
Description IC COMPARATOR 1 DIFF TO99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr National Semiconductor (TI)
Series LM111
Package Bulk
Product Status Active
Type Differential
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 5V ~ 15V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 0.1pA @ ±15V
Current - Quiescent (Max) 5mA, 6mA
CMRR, PSRR (Typ) 80dB CMRR
Propagation Delay (Max) 200ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case TO-99-8 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-99-8
Standard Package 16 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614062-LM111H/883
Ultra Librarian 3D Model Ultra Librarian LM111H/883 CAD Model

Description

The LM111H/883 is a differential type linear comparator integrated circuit (IC) from National Semiconductor (TI).

  • Series: LM111
  • Package: TO-99-8 metal can
  • Temperature Range: -55°C to 125°C
  • Supply Voltage Range: 5V to 15V
  • Current Quiescent: 5mA to 6mA
  • Output Type: open-collector
  • Input Offset Voltage: 3mV @ ±15V
  • Common-Mode Rejection Ratio (CMRR): 80dB
  • Propagation Delay: 200ns (typical)
  • Applications: level shifting, threshold detection, and analog signal processing

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3166 $59.3166
3+ $48.6701 $146.0103
4+ $47.1491 $188.5964
5+ $45.6282 $228.1410
6+ $44.1072 $264.6432
8+ $39.5444 $316.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess