EN
  • EN
  • DE

LM4128AMF-3.3

Part No LM4128AMF-3.3
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199714-LM4128AMF-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128AMF-3.3 CAD Model

Description

The LM4128AMF-3.3 is a precision voltage reference manufactured by National Semiconductor (now Texas Instruments). It provides a stable and accurate 3.3V output voltage, making it ideal for applications requiring a reliable voltage reference. This voltage reference is commonly used in data acquisition systems, precision instruments, and control circuits.

Applications

  • Data Acquisition Systems: Used as a reference voltage for analog-to-digital converters (ADCs).
  • Precision Instruments: Employed in instruments requiring accurate and stable voltage references.
  • Control Circuits: Used in control systems for precise voltage regulation.
  • Battery Management Systems: Found in battery-powered devices for accurate voltage monitoring.
  • Sensor Excitation: Used to provide a stable voltage for sensor excitation.

Features

  • Precision Voltage Reference: Provides a highly accurate and stable 3.3V output.
  • Low Temperature Coefficient: Maintains stable output voltage over a wide temperature range.
  • Low Dropout Voltage: Operates with a low input-to-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption.
  • Small Package: Available in a small SOT-23 package for space-constrained applications.

Benefits

  • Accurate Voltage Reference: Provides a reliable and precise voltage reference for critical applications.
  • Stable Performance: Maintains stable output voltage over temperature variations.
  • Energy Efficient: Low quiescent current extends battery life in portable devices.
  • Space Saving: Small package allows for compact circuit designs.
  • Reliable Operation: Ensures stable and dependable voltage regulation.

Additional Details

The LM4128AMF-3.3 comes in a SOT-23 package. It requires a minimum input voltage slightly above the output voltage (3.3V) for proper regulation. The temperature coefficient is typically very low, ensuring minimal voltage drift with temperature changes. The output voltage accuracy is specified in the datasheet, often around ±0.1%. This voltage reference is commonly used in industrial, automotive, and consumer electronics applications. Datasheets provide comprehensive information on electrical characteristics, thermal properties, and application circuits. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,508 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess