EN
  • EN
  • DE

LM4128CQ1MF4.1/NOPB

Part No LM4128CQ1MF4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-5 / V-Ref Precision 4.096V 20mA Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Voltage - Input 4.496 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779179-LM4128CQ1MF4.1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128CQ1MF4.1/NOPB CAD Model

Description

The LM4128CQ1MF4.1/NOPB is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy in critical applications. This high-performance device is designed to provide a fixed 4.1V output voltage with an impressive low temperature coefficient, making it an ideal choice for precision data conversion in automotive and industrial environments.

Key Features

  • Output Voltage: Precisely regulated 4.1V output, suitable for various analog circuits and ADC/DAC reference voltages.
  • Temperature Coefficient: Features an ultra-low temperature coefficient, ensuring voltage stability across a wide range of operating temperatures.
  • Accuracy: High initial accuracy allows for reliable performance without the need for external calibration.
  • Package: Supplied in a robust SOT-23 package, which is not only space-efficient but also rugged for automotive applications.
  • Automotive Grade: Meets the stringent requirements of the automotive industry, being AEC-Q100 qualified.
  • Long-Term Stability: Exhibits excellent long-term stability, a crucial factor for maintaining system accuracy over time.
  • Supply Voltage: Operates over a wide supply voltage range, accommodating various system power supplies.
  • Noise Performance: Low output noise makes it suitable for precision analog circuits.
  • Power Consumption: Low dropout voltage and quiescent current contribute to efficient power consumption, ideal for battery-operated devices.

Applications

The LM4128CQ1MF4.1/NOPB is versatile and can be used in a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial equipment
  • Data acquisition systems
  • Portable, battery-powered devices
  • Medical devices
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4128CQ1MF4.1/NOPB is no exception, providing reliable performance with its no-lead (NOPB) design, which also meets RoHS requirements. Customers can trust in the consistent quality and support that comes with TI's products, making this voltage reference a dependable component for precision electronics.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0246 $52.3198
31+ $3.3023 $102.3713
47+ $3.1991 $150.3577
65+ $3.0959 $201.2335
84+ $2.9927 $251.3868
112+ $2.6831 $300.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess