EN
  • EN
  • DE

LP3986TLX-2828

Part No LP3986TLX-2828
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203849-LP3986TLX-2828
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3986TLX-2828 CAD Model

Description

The LP3986TLX-2828 is a dual LDO (Low Dropout) voltage regulator from Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and efficient power supply for various applications, especially in portable devices. It features two independent LDO regulators in a single package, allowing for space-saving and simplified designs. The '2828' likely indicates the output voltages of the two LDOs, which are likely 2.8V and 2.8V.

Applications:

  • Mobile Phones: Powers various components, such as processors, memory, and peripherals.
  • Smartphones: Provides efficient voltage regulation for power-sensitive components.
  • PDAs (Personal Digital Assistants): Supplies stable power to the device's core components.
  • GPS Devices: Regulates the voltage for GPS receivers and processors.
  • Portable Media Players: Powers the display, audio amplifier, and processor.

Features:

  • Dual LDO Regulators: Provides two independent voltage regulators in a single package.
  • Low Dropout Voltage: Ensures efficient operation even with a small input-output voltage difference.
  • 2.8V Fixed Output Voltage (x2): Delivers a stable and accurate 2.8V regulated output.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit.

Benefits:

  • Space Saving: Integrates two regulators into one package, reducing board space requirements.
  • High Efficiency: Minimizes power loss and extends battery life in portable devices.
  • Stable Output Voltage: Ensures reliable operation of connected devices.
  • Long Battery Life: Low quiescent current contributes to longer battery life.
  • Protection Features: Enhances the reliability and robustness of the system.

Additional Details:

The LP3986TLX-2828 typically requires small ceramic capacitors for stability, typically 1μF on the input and output of each LDO. The device is usually packaged in a small outline package, suitable for surface mount assembly. The low dropout voltage characteristic is crucial in battery-powered applications, as it allows the device to maintain a stable output voltage even as the battery voltage decreases. The independent enable pins for each LDO allow for individual control and power sequencing. The overcurrent and thermal overload protection features protect the device and connected circuitry from damage due to fault conditions. The low quiescent current is a significant advantage in portable applications, as it reduces the standby power consumption and extends battery life.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess