EN
  • EN
  • DE

LP3988IMF-2.6

Part No LP3988IMF-2.6
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203855-LP3988IMF-2.6
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3988IMF-2.6 CAD Model

Description

The LP3988IMF-2.6 is a low dropout (LDO) voltage regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable 2.6V output voltage with low dropout voltage. The IMF package indicates a specific package type, likely a small outline package. It is well-suited for battery-powered applications where efficiency and space are critical.

Applications:

  • Mobile Phones: Powering core logic or peripherals requiring a stable 2.6V supply.
  • Portable Media Players: Providing a stable voltage source for digital components.
  • Wireless Communication Devices: Regulating voltage for RF and baseband circuitry.
  • Microcontrollers: Supplying power to microcontrollers in embedded systems.
  • Bluetooth Devices: Powering Bluetooth modules and related circuitry.

Features:

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Fixed Output Voltage: Provides a precise 2.6V output voltage.
  • Low Quiescent Current: Minimizes power consumption when not actively regulating, extending battery life.
  • Shutdown Mode: Reduces power consumption further when the device is not in use.
  • Current Limiting: Protects the regulator from overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe level.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current optimize battery usage.
  • Stable Voltage: Provides a stable and accurate 2.6V output voltage.
  • Protection Features: Protects from overcurrent and thermal damage.
  • Space Savings: Compact package allows for use in small devices.
  • Efficient Power Management: Ideal for battery-powered and energy-conscious designs.

Technical Specifications: The LP3988IMF-2.6 has a fixed 2.6V output voltage. Input voltage ranges typically from 2.7V up to approximately 6V. Output current capabilities can be from 150mA to 300mA. Quiescent current is extremely low, typically in the microampere range. Package is often an SOT-23 or similar small-outline package. For definitive specifications, refer to the component datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess