EN
  • EN
  • DE

NM27C210Q-200

Part No NM27C210Q-200
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012215-NM27C210Q-200
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C210Q-200 CAD Model

Description

The NM27C210Q-200 is a 2-Megabit (256K x 8) UV Erasable PROM (EPROM) from National Semiconductor (now Texas Instruments). It is a non-volatile memory device that can be electrically programmed and erased using ultraviolet light. This makes it suitable for applications where firmware or data needs to be stored and occasionally updated.

Applications:

  • Embedded Systems: Stores firmware and program code in embedded systems, such as industrial controllers and communication devices.
  • Programmable Logic Controllers (PLCs): Used to store the control programs for PLCs.
  • Data Acquisition Systems: Retains calibration data and configuration settings in data acquisition equipment.
  • Instrumentation: Stores firmware in various test and measurement instruments.
  • Legacy Systems: Used as a replacement for older EPROM devices in existing systems.

Features:

  • 2-Megabit Capacity: Provides 256K x 8 bits of storage.
  • UV Erasable: Can be erased using ultraviolet light, allowing for reprogramming.
  • Fast Access Time: 200ns access time for quick data retrieval.
  • Single 5V Supply: Operates from a single 5V power supply.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammability: Allows for firmware updates and revisions.
  • Fast Read Access: Enables quick execution of program code.
  • Easy to Use: TTL compatibility simplifies integration with existing systems.
  • Cost-Effective Solution: Offers a cost-effective means of storing firmware in embedded systems.

The NM27C210Q-200 is typically available in a DIP (Dual In-line Package) package. It is important to consult the Texas Instruments datasheet for detailed specifications, including programming voltage, erasing time, and operating conditions. The "-200" suffix indicates the access time in nanoseconds.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess