EN
  • EN
  • DE

TP5218M

Part No TP5218M
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961563-TP5218M
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP5218M CAD Model

Description

The TP5218M is a single cell lithium-ion battery charge management controller. It is designed for portable applications requiring compact size and efficient charging. This device regulates the charging process, protecting the battery from overcharging, over-discharging, and short circuits.

Applications

  • Portable Media Players
  • Bluetooth Devices
  • Wearable Devices
  • Power Banks
  • Handheld Devices

Features

  • Complete Charger for Single-Cell Lithium-Ion Batteries
  • Constant Current/Constant Voltage Operation with Thermal Regulation to Maximize Charge Rate Without Risk of Overheating
  • Precharge Conditioning for Recovering Deeply Discharged Cells and Minimizing Heat Dissipation During Initial Stage of Charge
  • Programmable Charge Current Up to 1200mA
  • Automatic Recharge
  • Battery Temperature Sensing
  • Input Supply Overvoltage Protection

Benefits

  • Simplifies lithium-ion battery charging circuit design and reduces component count.
  • Optimizes charging efficiency, ensuring fast and safe charging of the battery.
  • Protects the battery from damage, extending battery life.
  • Reduces heat generation during charging.
  • Maintains full battery charge automatically.

Additional Details

The TP5218M is a highly integrated solution for single-cell lithium-ion battery charging. It features a constant-current/constant-voltage (CC/CV) charging algorithm with thermal regulation, optimizing the charging process for safety and efficiency. The programmable charge current allows for flexibility in selecting the appropriate charging current for the specific battery. The device incorporates battery temperature sensing to prevent overcharging or discharging at extreme temperatures. Input overvoltage protection protects the device from damage due to excessive input voltage. The device is available in a compact package for space-constrained applications.

The 'M' suffix likely indicates a specific package type.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess