EN
  • EN
  • DE

NX3225GA-16.000M-STD-CRG-1

Part No NX3225GA-16.000M-STD-CRG-1
Manufacturer NDK
Catalog Oscillators
Description CRYSTAL 16.0000MHZ 8PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 37 Weeks
Features ±20ppm Crystal 8pF 4-SMD, No Lead
Manufacturer NDK
Series NX3225GA
Package Reel - TR
Operating Temperature Range -10°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Part Number NX3225GA16000MSTDCRG1, NX3225GA16MHZSTDCRG1, 644-1157-6, NX3225GA-16MHZ-STD-CRG-1, 644-1174-2-ND, 644-1174-1-ND, 644-1174-6-ND, NX3225GA-16MHZ- STD-CRG-1, 644-1174-2, 644-1174-1, 644-1157-2, 644-1174-6INACTIVE, 644-1174-6, 644-1157-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929537-NX3225GA-16.000M-STD-CRG-1
Ultra Librarian 3D Model Ultra Librarian NX3225GA-16.000M-STD-CRG-1 CAD Model

Description

The NDK NX3225GA-16.000M-STD-CRG-1 is a crystal oscillator that operates in the temperature range of -10°C to 70°C.

  • Frequency Stability: ±20ppm
  • Load Capacitance: 8pF
  • Package: 4-SMD, no lead
  • Series: NX3225GA
  • Popularity: High
  • Package: Reel - TR
  • Quantity per Package: 3000
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 37 weeks
  • HTSUS Code: 8541.60.0050
  • Other Part Numbers: NX3225GA16000MSTDCRG1, NX3225GA16MHZSTDCRG1, 644-1157-6, NX3225GA-16MHZ-STD-CRG-1, 644-1174-2-ND, 644-1174-1-ND, 644-1174-6-ND, NX3225GA-16MHZ- STD-CRG-1, 644-1174-2, 644-1174-1, 644-1157-2, 644-1174-6INACTIVE, 644-1174-6, and 644-1157-1

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,642 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess