EN
  • EN
  • DE

AD9549ABCPZ-REEL7

Part No AD9549ABCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK GEN/SYNCHRONIZR 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Main Purpose Ethernet, SONET/SDH, Stratum
Input CMOS, LVDS, LVPECL
Output CMOS, HSTL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 725MHz
Supply Voltage - Operating 1.71 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 128935-AD9549ABCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9549ABCPZ-REEL7 CAD Model

Description

AD9549ABCPZ-REEL7: Precision Clock Synchronizer and Jitter Cleaner from Analog Devices Inc.

The AD9549ABCPZ-REEL7 is a state-of-the-art precision clock synchronizer and jitter cleaner, designed and manufactured by Analog Devices Inc. This high-performance integrated circuit is engineered to deliver exceptional clock synchronization and conditioning for advanced communication systems, test and measurement equipment, and data acquisition platforms.

At the heart of the AD9549ABCPZ-REEL7 lies a sophisticated Phase-Locked Loop (PLL) system that is capable of synchronizing a local oscillator to an incoming reference signal with outstanding precision. The device is adept at handling a wide range of reference frequencies and can seamlessly lock to various types of reference sources, including 1 PPS (pulse per second) signals and GPS clocks, making it ideal for applications that require high timing accuracy and stability.

One of the key features of the AD9549ABCPZ-REEL7 is its ability to significantly reduce jitter and phase noise, thereby enhancing the signal integrity and overall performance of the system it is integrated into. The device achieves this through its advanced Digital PLL (DPLL) architecture, which provides excellent jitter attenuation and frequency translation capabilities.

The AD9549ABCPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package) form factor, with the 'REEL7' suffix indicating that it is provided in a tape and reel packaging format suitable for automated assembly processes. This packaging ensures efficient handling and manufacturing, thus reducing the overall time-to-market for products incorporating this component.

Moreover, the AD9549ABCPZ-REEL7 is designed with flexibility in mind, offering programmable charge pump currents, loop filter configurations, and output divider ratios. This allows designers to finely tune the device to meet the specific requirements of their application. Additionally, it includes a built-in digital holdover circuitry to maintain output stability in the event of a temporary loss of the reference signal.

In summary, the AD9549ABCPZ-REEL7 from Analog Devices Inc. represents a top-tier solution for achieving precise clock synchronization and jitter management in complex electronic systems. Its robust feature set and adaptability make it an indispensable component for ensuring the timing integrity of high-performance applications.

You May Also Be Interested in

Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5537 $82.6611
6+ $22.6080 $135.6480
8+ $21.9011 $175.2088
11+ $21.1954 $233.1494
15+ $20.4885 $307.3275
19+ $18.3691 $349.0129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess