EN
  • EN
  • DE

S-5841A55D-M5V1G

Part No S-5841A55D-M5V1G
Manufacturer SII Semiconductor Corporation
Catalog Temperature Switches
Description TEMP SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Temperature Switches
Win Source Part Number 186411-S-5841A55D-M5V1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5841A55D-M5V1G CAD Model

Description

The S-5841A55D-M5V1G is a unipolar Hall effect switch IC manufactured by SII Semiconductor Corporation. It is designed for magnetic field detection and is suitable for a variety of applications requiring contactless sensing. This IC provides a digital output that switches state when a magnetic field of sufficient strength is detected. Its low power consumption and small size make it ideal for battery-powered devices and space-constrained applications.

Applications

  • Proximity Detection: Detecting the presence or absence of an object within a certain range.
  • Position Detection: Determining the position of a moving part in a mechanical system.
  • Open/Close Detection: Monitoring the state of doors, lids, and other closures.
  • Flow Meters: Detecting the rotation of a rotor in a flow meter.
  • Brushless DC Motor Control: Providing feedback for commutation in brushless DC motors.

Features

  • Unipolar Detection: Responds to only one magnetic pole (north or south, depending on the specific variant).
  • High Sensitivity: Detects magnetic fields with relatively low flux density.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Small Package: Available in a compact SOT-23-3 package.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • Digital Output: Provides a clean, digital signal that is easy to interface with microcontrollers and other digital circuits.

Benefits

  • Reliable Operation: Provides accurate and consistent magnetic field detection.
  • Extended Battery Life: Low power consumption allows for longer operating times in battery-powered applications.
  • Space-Saving Design: Small package size allows for integration into compact devices.
  • Easy Integration: Digital output simplifies interfacing with other electronic components.
  • Cost-Effective Solution: Provides a reliable sensing solution at a competitive price.

Additional Details

The S-5841A55D-M5V1G requires a pull-up resistor on its output. This IC is RoHS compliant and lead-free. Its operating temperature ranges typically from -40°C to +85°C.

You May Also Be Interested in

SII Semiconductor Corporation
TEMP SENSOR
Lowest to $1.3063
Maxim Integrated
Lowest to $5.9679
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.2936
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.4897
Microchip Technology
Lowest to $0.0688
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.7933
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,369 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess