EN
  • EN
  • DE

SLA4030COD

Part No SLA4030COD
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 325457-SLA4030COD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA4030COD CAD Model

Description

The SLA4030COD is a transient voltage suppressor (TVS) diode array manufactured by NEC-TOKIN. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. These TVS diode arrays offer a compact and efficient solution for safeguarding electronic circuits, enhancing their reliability and extending their operational lifespan.

Applications

  • Consumer Electronics: Protection of I/O ports in smartphones, tablets, and laptops.
  • Industrial Equipment: Surge protection for communication interfaces in industrial control systems.
  • Automotive Electronics: Protection of automotive control units (ECUs) from transient voltages.
  • Telecommunications: Protection of data lines in telecom equipment such as routers and modems.
  • Medical Devices: Protection of sensitive medical instruments from ESD and surge events.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Capacitance: Minimizes signal degradation in high-speed data transmission.
  • Compact Package: Allows for efficient use of board space.
  • High Surge Current Capability: Withstands high surge currents without degradation.

Benefits

  • Enhanced System Reliability: Protects against voltage transients, improving the reliability of electronic systems.
  • Reduced Downtime: Minimizes equipment downtime due to transient voltage damage.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic components.
  • Improved Product Lifespan: Extends the lifespan of electronic products by protecting them from voltage transients.
  • Compliance with Industry Standards: Meets industry standards for ESD, EFT, and surge protection.

Additional Details

The SLA4030COD features a multi-channel configuration, allowing it to protect multiple lines simultaneously. It is available in a surface-mount package for easy integration into printed circuit boards (PCBs). The specific electrical characteristics, such as clamping voltage and surge current capability, are detailed in the manufacturer's datasheet. This datasheet should be consulted for specific application requirements and design considerations. This device is commonly used in applications requiring robust protection against ESD and surge events in sensitive electronic circuits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess