The 2SA1396 is a PNP silicon epitaxial transistor manufactured by NEC. It's designed for use in audio frequency power amplifier applications. Known for its high collector power dissipation and good linearity, it's a suitable component for audio amplification circuits requiring moderate power output.
Applications
- Audio power amplifiers (Hi-Fi systems, car audio)
- General-purpose amplification
- Driver stages in audio amplifiers
- Switching circuits
Features
- PNP Silicon Epitaxial Transistor
- High Collector Power Dissipation (PC)
- Excellent Linearity
- High Collector Current (IC)
- Low Saturation Voltage
Benefits
- High Power Output: Capable of delivering substantial power to drive speakers or other loads in audio applications.
- Low Distortion: The transistor's excellent linearity ensures minimal distortion in the amplified signal, resulting in high-fidelity audio reproduction.
- Reliable Performance: Robust design and construction guarantee stable operation under various operating conditions.
- Ease of Use: Standard through-hole package simplifies mounting and soldering.
- Versatile Applications: Suitable for a wide range of amplification and switching applications.
Technical Specifications
The 2SA1396 features a collector-emitter voltage (VCEO) typically around -120V, a collector current (IC) rating of -1.5A, and a collector power dissipation (PC) of about 25W. Its current gain (hFE) is typically between 70 and 240, depending on the operating conditions. The transition frequency (fT) is typically around 8 MHz. The device is typically available in a TO-126 type package for through-hole mounting. Always consult the datasheet for accurate and up-to-date specifications.