Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1208767-2SD809
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD809 CAD Model

Description

The 2SD809 is an NPN silicon transistor manufactured by NEC. It is designed for use in power amplifier and high-speed switching applications. This transistor offers robust performance and reliability for various electronic circuits.

Applications

  • Power Amplifiers: Used in audio amplifiers and other power amplification circuits to boost signal strength.
  • High-Speed Switching: Suitable for switching circuits requiring rapid response times.
  • Voltage Regulators: Found in voltage regulation circuits for stable power supply.
  • Inverters: Used in DC-AC inverters for converting direct current to alternating current.
  • Motor Control: Employed in motor control circuits for efficient motor operation.

Features

  • NPN Silicon Transistor: Utilizes NPN silicon technology for efficient current amplification.
  • High Collector Current (Ic): Capable of handling significant collector current.
  • High Collector-Emitter Voltage (Vceo): Designed to withstand high voltage between collector and emitter.
  • Low Saturation Voltage: Low VCE(sat) ensures minimal power loss during operation.
  • Fast Switching Speed: Offers rapid switching performance for high-frequency applications.

Benefits

  • Enhanced Power Amplification: Provides substantial power gain in amplifier circuits.
  • Efficient Switching: Ensures rapid and efficient switching in various electronic circuits.
  • Stable Voltage Regulation: Maintains stable voltage output in power supply circuits.
  • Reliable Performance: Offers robust and dependable performance in diverse applications.
  • Improved Motor Control: Enables precise and efficient motor control operation.

Technical Specifications

The 2SD809 transistor features a collector-emitter voltage (Vceo) of typically around 60V, a collector current (Ic) of around 3A, and a power dissipation (Pc) of about 30W. It has a current gain (hFE) typically ranging from 40 to 240, allowing for effective signal amplification. Its operating temperature ranges from -55°C to +150°C.

This transistor is commonly used in applications requiring medium power amplification and high-speed switching capabilities. Its robust design ensures long-term reliability and efficient performance.

You May Also Be Interested in

TE Connectivity
CONN WIRE SEAL 2POS UMNL BLUE / Connector Plug, Sealing For Universal MATE-N-LOK Series
Lowest to $0.1365
ECAD model for 794270-1
Renesas Electronics America
3.3V 1-to-4 Address/Clock Driver
Need more? Email Us
ECAD model for 74FCT163344APAG8
Amphenol Sine Systems Corp
CONN PLUG HSG 2POS 2ND GEN / 2 Rectangular Connectors - Housings Plug Gray
Need more? Email Us
ECAD model for AT06-2S-LED12V01
Amd
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for AM29LV641DH90RFFT
Richtek USA Inc.
ADHESIVE, SILICONE, TUBE, 90ML; Sealant Type: Silicone RTV; Sealant Applications: Electronics; Dispensing Method:...
Need more? Email Us
ECAD model for AS1740 90ML
TE Connectivity
CONN HOUSING 64POS .100 POL DUAL / 64 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Lowest to $3.5844
ECAD model for 104483-8
Lucent
Need more? Email Us
ECAD model for 327ES2DT
CJT Connectors
2.00mm(0.079in) Pitch, Header, Positive Lock, Dual Row, Vertical, 36 Circuits, Tin(Sn) Plating, With PCB Locator,...
Need more? Email Us
ECAD model for A2011WVA-2X18P
Murata Power Solutions Inc.
XFRMR 1CT:1CT 3200UH 45VUS D / 3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Lowest to $5.4849
ECAD model for 76615/1C

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention