EN
  • EN
  • DE

2SK1671-E

Part No 2SK1671-E
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 250V 30A 3-Pin(3+Tab) TO-3P Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 30 A
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Power Dissipation 125 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1037634-2SK1671-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1671-E CAD Model

Description

The 2SK1671-E is an N-channel MOS field-effect transistor (MOSFET) manufactured by NEC. This transistor is designed for high-frequency applications, specifically targeting VHF and UHF circuits. Its primary function is to provide amplification with low noise, making it suitable for various communication and instrumentation systems.

Applications

  • VHF/UHF Amplifiers
  • Front-End Receivers
  • Oscillators
  • Mixers
  • Communication Systems

Features

  • N-Channel MOSFET
  • High Gain
  • Low Noise Figure
  • High Input Impedance
  • Small Signal Amplifier

Benefits

  • Improved signal reception sensitivity
  • Reduced noise interference in amplified signals
  • Enhanced overall performance in communication systems
  • Ease of integration into existing circuit designs
  • Stable operation in high-frequency environments

Additional Details

The 2SK1671-E operates with specific gate-source and drain-source voltage ranges. Its design focuses on minimizing noise while maximizing gain, which is essential for amplifying weak signals in receiver circuits. It also boasts a high input impedance to minimize signal loading effects. This MOSFET is typically used in the early stages of signal processing, where signal integrity is paramount. The 'E' suffix denotes specific electrical characteristics and quality control standards that ensure consistent performance. It is designed to operate within specified temperature ranges and power dissipation limits to maintain stable and reliable operation. NEC's advanced manufacturing processes contribute to the device's overall durability and performance.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess