EN
  • EN
  • DE

3SK255G

Part No 3SK255G
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038453-3SK255G
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SK255G CAD Model

Description

The 3SK255G is an N-channel silicon dual gate MOSFET manufactured by NEC (now Renesas Electronics). It is primarily designed for high-frequency amplifier applications.

Applications

  • RF Amplifiers: Used in radio frequency amplifier circuits for signal boosting.
  • Mixers: Employed in mixer circuits to combine or convert frequencies.
  • Oscillators: Suitable for oscillator circuits generating high-frequency signals.
  • TV Tuners: Used in television tuners for signal amplification and frequency conversion.
  • Communication Equipment: Applied in communication devices for signal processing.

Features

  • N-Channel MOSFET: Provides efficient signal amplification.
  • Dual Gate Structure: Offers improved gain control and reduced feedback capacitance.
  • High Gain: Delivers high gain for weak signal amplification.
  • Low Noise Figure: Ensures minimal noise interference in RF applications.
  • High Input Impedance: Provides good impedance matching with signal sources.

Benefits

  • Improved RF Performance: Enhances signal strength and reduces noise in RF circuits.
  • Enhanced Gain Control: Dual gate structure allows precise gain adjustment.
  • Simplified Circuit Design: High input impedance simplifies impedance matching.
  • Reliable Operation: NEC's quality ensures reliable performance.
  • Versatile Usage: Suitable for a wide range of high-frequency applications.

Specifications

Typical specifications include:

  • Channel Type: N-Channel
  • Drain-Source Voltage (VDS): 20V (Example, verify datasheet)
  • Gate 1-Source Voltage (VG1S): 5V (Example, verify datasheet)
  • Gate 2-Source Voltage (VG2S): 5V (Example, verify datasheet)
  • Drain Current (ID): 30mA (Example, verify datasheet)
  • Power Dissipation (PD): 200mW (Example, verify datasheet)
  • Operating Frequency: Up to 1 GHz (Example, verify datasheet)

Always refer to the official Renesas Electronics datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess