EN
  • EN
  • DE

PS2501-1-LK

Part No PS2501-1-LK
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834166-PS2501-1-LK
Ultra Librarian 3D Model Ultra Librarian PS2501-1-LK CAD Model

Description

The PS2501-1-LK is a single-channel optocoupler manufactured by NEC (now Renesas Electronics). This optocoupler provides electrical isolation between input and output circuits, allowing for safe and reliable signal transmission in a variety of applications. It consists of an LED and a phototransistor, where the LED emits light when current flows through it, and the phototransistor conducts current when illuminated by the LED.

Applications:

  • Industrial control: Isolating control signals from high-voltage power circuits
  • Power supplies: Providing feedback isolation in switching power supplies
  • Motor control: Isolating motor control signals from the power stage
  • Medical equipment: Ensuring patient safety by isolating sensitive circuits
  • Telecommunications: Isolating data signals between different ground potentials

Features:

  • High isolation voltage for safety
  • Fast switching speed for high-frequency signals
  • Compact package for space-saving design
  • Low current consumption for energy efficiency
  • Wide operating temperature range for various environments
  • RoHS compliant for environmental safety

Benefits:

  • Protection against voltage spikes and surges
  • Prevention of ground loops and noise interference
  • Safe and reliable signal transmission
  • Simplified circuit design
  • Improved system performance
  • Compliance with safety regulations

Additional Details:

The PS2501-1-LK's datasheet specifies the isolation voltage, current transfer ratio (CTR), forward voltage, collector-emitter voltage, and operating temperature range. The CTR is an important parameter that indicates the efficiency of the optocoupler in transferring current from the input to the output. Proper biasing of the LED and phototransistor is essential for optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess