The TEPSLD1A107M12R is a surface-mount aluminum electrolytic capacitor manufactured by NEC. It's designed to provide reliable performance and high capacitance in a compact package, making it suitable for various electronic applications where space is a constraint. The capacitor is known for its stable electrical characteristics over a range of temperatures.
Applications
- Power supplies in portable devices
- Filtering in audio circuits
- Bypass and decoupling in digital electronics
- Smoothing circuits in DC-DC converters
- LED driver circuits
Features
- Surface Mount Device (SMD) for automated assembly
- Aluminum electrolytic construction providing high capacitance
- Wide operating temperature range to withstand different environments
- High ripple current capability for stable performance under load
- Long operational life ensuring reliability
- RoHS compliant, environmentally friendly
Benefits
- Reduces board space due to its compact size
- Enhances circuit stability through effective filtering and decoupling
- Improves product reliability with stable electrical characteristics
- Simplifies assembly processes using SMD technology
- Cost-effective solution for general-purpose capacitor needs
- Environmentally responsible due to RoHS compliance
Technical Specifications
Precise technical specifications for the TEPSLD1A107M12R, including capacitance, voltage rating, tolerance, and ESR (Equivalent Series Resistance), are available in the official NEC datasheet. Typical aluminum electrolytic capacitors like this have capacitance values ranging from 10µF to 1000µF, voltage ratings from 6.3V to 50V, and tolerances of ±20%. Consult the datasheet for detailed ripple current ratings and impedance characteristics across different frequencies to optimize performance in the intended application. Accurate specifications are crucial for proper component selection and reliable circuit operation.