EN
  • EN
  • DE

UPC1235C

Part No UPC1235C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103516-UPC1235C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC1235C CAD Model

Description

The UPC1235C is a power control IC from NEC (now Renesas Electronics). It's primarily designed for use in switched-mode power supplies (SMPS) and other power management circuits. This IC integrates several functions necessary for controlling and regulating power, providing a compact and efficient solution for power supply designs.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC Adapters
  • Battery Chargers
  • Power Management in Consumer Electronics

Features

  • PWM Control Circuitry
  • Overcurrent Protection
  • Overvoltage Protection
  • Undervoltage Lockout (UVLO)
  • Soft-Start Function
  • Internal Oscillator

Benefits

  • Simplified Power Supply Design: Integrates multiple functions into a single IC, reducing component count.
  • Enhanced Reliability: Built-in protection features prevent damage from overcurrent and overvoltage conditions.
  • Improved Efficiency: PWM control enables efficient power conversion.
  • Stable Operation: Undervoltage lockout ensures reliable startup and prevents erratic behavior.
  • Reduced EMI: Soft-start function minimizes inrush current and electromagnetic interference.

Additional Details

The UPC1235C typically operates with a supply voltage range of [search for specific value using datasheet]. The switching frequency can be adjusted by external components. The overcurrent protection threshold is set internally, providing a fixed level of protection. For precise operating characteristics and component selection, consult the official Renesas Electronics datasheet for the UPC1235C.

The output drive capability is [search for specific value using datasheet], suitable for driving a variety of power MOSFETs or bipolar transistors. The package is typically a [search for specific package type using datasheet] package. It’s commonly found in older power supply designs and may have limited availability compared to newer ICs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Mini-Circuits
Lowest to $21.3456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess