EN
  • EN
  • DE

UPC1313HA

Part No UPC1313HA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description LOW NOISE DUAL PREAMPLIFIER SILICON BIPOLAR MONOLITHIC INTEGRATED CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389974-UPC1313HA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1313HA CAD Model

Description

The UPC1313HA is a monolithic integrated circuit designed for use as a video signal processing amplifier in television and video equipment. Manufactured by NEC, this IC incorporates a variety of functions to improve picture quality and simplify circuit design. It's designed for high performance in demanding video applications.

Applications

  • Video Signal Processing in Televisions
  • Video Tape Recorders (VTRs)
  • Video Cameras
  • DVD Players
  • Security Camera Systems

Features

  • Wide bandwidth amplifier
  • High gain
  • Low noise
  • Built-in clamp circuit
  • DC control of gain
  • Good differential gain and phase characteristics
  • Stable operation
  • Minimal external components required

Benefits

  • Improved Picture Quality: The UPC1313HA enhances video signals resulting in sharper and clearer images.
  • Simplified Circuit Design: The integrated functions reduce the number of external components required, simplifying circuit design and reducing board space.
  • Lower System Cost: By integrating multiple functions into a single chip, the UPC1313HA helps lower overall system cost.
  • Enhanced Stability: Provides stable operation, ensuring consistent performance and reliability.
  • Reduced Noise: The low noise design minimizes signal interference, leading to a cleaner video output.

Additional Details

The UPC1313HA typically operates from a single power supply. The specific voltage requirements can be found in the NEC datasheet. The device is usually packaged in a multi-lead package suitable for through-hole mounting on a PCB. Detailed electrical characteristics, including gain, bandwidth, and noise figure, are provided in the official NEC datasheet. The UPC1313HA is a mature product, widely used in various video applications for its reliable performance and ease of use. It provides a cost-effective solution for video signal amplification and processing. Always refer to the official NEC datasheet for the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess