EN
  • EN
  • DE

UPC1857ACT

Part No UPC1857ACT
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description SOUND CONTROL IC WITH SURROUND AND I2C BUS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390153-UPC1857ACT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1857ACT CAD Model

Description

The UPC1857ACT is a sound processor IC from NEC, commonly used in audio and video equipment. It is designed to handle various audio processing tasks, improving the overall sound quality and providing enhanced features to the user. This IC integrates multiple functions, simplifying circuit design and reducing the component count in audio systems.

Applications

  • Television sets
  • Audio amplifiers
  • DVD players
  • Car audio systems
  • Home theater systems

Features

  • Electronic Volume Control: Allows smooth and precise volume adjustments.
  • Tone Control: Provides independent bass and treble control for customized sound.
  • Input Selector: Enables switching between multiple audio input sources.
  • Low Noise and Distortion: Ensures high-fidelity audio reproduction.
  • Single Power Supply: Simplifies power supply requirements and reduces system cost.
  • Compact Package: Minimizes board space usage.

Benefits

  • Enhanced Audio Experience: Tone control and low distortion ensure a more enjoyable listening experience.
  • Simplified System Design: Integrated functions reduce the number of external components needed.
  • Reduced System Cost: Fewer components translate to lower overall manufacturing costs.
  • User-Friendly Operation: Electronic volume control and input selection offer easy and intuitive operation.
  • Increased Reliability: Integrated design improves overall system reliability.

The UPC1857ACT provides a complete solution for audio processing in a single integrated circuit. Its versatile features and compact design make it an excellent choice for a wide range of audio and video applications where performance, cost, and space are critical factors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess