EN
  • EN
  • DE

UPC2714T-E3

Part No UPC2714T-E3
Manufacturer NEC
Catalog Electronic Wholesale
Description 1.8 GHz LOW POWER CONSUMPTION WIDE BAND AMPLIFIER SILICON BIPOLAR MONOLITHIC INTEGRATED CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277597-UPC2714T-E3
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2714T-E3 CAD Model

Description

The UPC2714T-E3 is a Silicon Bipolar MMIC Wideband Amplifier manufactured by NEC (now Renesas Electronics). It is designed for high-performance, low-noise amplification in a variety of RF and microwave applications. This amplifier offers a wide bandwidth, high gain, and excellent linearity, making it suitable for demanding communication and instrumentation systems.

Applications:

  • Cellular and PCS Base Stations: Used in receiver and transmitter chains.
  • Wireless LAN (WLAN): Employed in access points and client devices.
  • CATV Amplifiers: Utilized in cable television distribution systems.
  • Satellite Communication Systems: Applied in LNBs and other receiver front-ends.
  • Instrumentation Amplifiers: Used in test and measurement equipment.

Features:

  • Wide Bandwidth: Covers a broad frequency range, typically from DC to several GHz.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise for improved signal-to-noise ratio.
  • Excellent Linearity: Ensures minimal signal distortion.
  • Single Supply Voltage: Operates from a single positive supply voltage.
  • Small Package: Available in a compact surface-mount package.
  • Internally Matched Input/Output: Simplifies impedance matching for optimal performance.

Benefits:

  • Improved System Performance: High gain and low noise figure enhance overall system sensitivity.
  • Reduced Component Count: Integrated design simplifies circuit layout.
  • Enhanced Signal Integrity: Excellent linearity minimizes signal distortion.
  • Simplified Design: Internally matched input and output reduce design complexity.
  • Compact Size: Small package allows for integration in space-constrained applications.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The UPC2714T-E3 typically requires minimal external components, simplifying the design process. Its performance characteristics are usually specified at various frequencies and bias conditions. Designers often use this amplifier in cascade with other amplifiers or filters to achieve specific gain and filtering requirements. The device is sensitive to electrostatic discharge (ESD), so proper handling precautions are necessary during assembly and testing. Its broadband characteristics and low noise figure make it a popular choice for demanding RF applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $24.7389
Qualcomm
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Panasonic
Lowest to $26.8133
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess