The UPC2905AHF is a low-dropout (LDO) linear regulator manufactured by NEC. This regulator is designed to provide a stable and regulated output voltage even when the input voltage is close to the output voltage. This makes it ideal for battery-powered devices and other applications where input voltage variations are common.
Applications:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Post-regulation for switching power supplies
- Noise-sensitive circuits
Features:
- Low Dropout Voltage: Maintains a stable output voltage with minimal voltage difference between input and output.
- High Output Current: Capable of delivering a significant amount of current to power various electronic components.
- Overcurrent Protection: Protects the regulator and the load from damage in the event of an overcurrent condition.
- Thermal Shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
- Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
Benefits:
- Extended Battery Life: Low quiescent current and efficient regulation extend battery life in portable devices.
- Stable Power Supply: Provides a stable and regulated output voltage, ensuring reliable operation of electronic components.
- Protection Against Overloads: Overcurrent and thermal shutdown features protect the regulator and the load from damage.
- Reduced Noise: Low noise characteristics minimize interference with sensitive circuits.
- Compact Design: Typically available in small surface-mount packages for space-saving designs.
Additional Details:
The UPC2905AHF typically provides a fixed output voltage of 5V. Its low dropout voltage is a key advantage in applications where the input voltage may fluctuate or be close to the desired output voltage. The regulator also features built-in protection mechanisms such as overcurrent protection and thermal shutdown to enhance reliability and prevent damage. Consult the manufacturer's datasheet for precise specifications, application guidelines, and recommended external components.