EN
  • EN
  • DE

UPC29L03T

Part No UPC29L03T
Manufacturer NEC
Catalog Electronic Wholesale
Description THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277638-UPC29L03T
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC29L03T CAD Model

Description

The UPC29L03T is a low-dropout (LDO) voltage regulator manufactured by NEC. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it particularly suitable for applications where maintaining a consistent voltage supply is critical, such as in battery-powered devices or systems with fluctuating power sources.

Applications

  • Battery-powered devices: Due to its low dropout voltage, the UPC29L03T is ideal for extending battery life in portable devices.
  • Microcontroller power supplies: Providing stable power to microcontrollers to ensure reliable operation.
  • Post-regulation for switching power supplies: Filtering out noise and providing a cleaner voltage source after a switching regulator.
  • Linear regulators in consumer electronics: Used in various consumer devices requiring a stable 3.3V power supply.
  • Voltage regulation in industrial control systems: Ensuring consistent voltage levels for sensitive electronic components.

Features

  • Low dropout voltage: Operates with a very small difference between the input and output voltages.
  • Fixed 3.3V output: Provides a stable and precise 3.3V output voltage.
  • Overcurrent and overtemperature protection: Protects the regulator and the connected circuit from damage due to excessive current or temperature.
  • High ripple rejection: Filters out noise and ripple from the input voltage, ensuring a clean output.
  • Compact package: Typically available in small surface-mount packages for space-saving designs.

Benefits

  • Improved battery life: The low dropout voltage extends the usable life of batteries in portable devices.
  • Enhanced system reliability: Stable voltage regulation protects sensitive components from voltage fluctuations.
  • Simplified circuit design: Integrated protection features reduce the need for external components.
  • Reduced noise: High ripple rejection ensures a clean and stable power supply, minimizing interference in sensitive circuits.
  • Space-saving design: Compact packaging allows for integration into small and portable devices.

Additional Details

The UPC29L03T typically requires a few external components for stable operation, such as input and output capacitors. These capacitors help to filter noise and stabilize the output voltage. The regulator is designed to operate within a specified temperature range, and exceeding this range can affect its performance and reliability. The datasheet provides detailed information on the recommended operating conditions and external components.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5299 $58.8887
32+ $3.7168 $118.9376
49+ $3.6001 $176.4049
67+ $3.4846 $233.4682
86+ $3.3680 $289.6480
115+ $3.0203 $347.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess