EN
  • EN
  • DE

UPC29M05AT

Part No UPC29M05AT
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102544-UPC29M05AT
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC29M05AT CAD Model

Description

The UPC29M05AT is a three-terminal positive voltage regulator manufactured by NEC (now Renesas). This fixed voltage regulator is designed to maintain a constant 5V output voltage, providing a stable power supply for various electronic circuits. It is commonly used in applications where a regulated voltage is needed from a higher voltage source.

Applications:

  • Power supplies for microcontrollers: Provides a stable 5V supply for microcontrollers and related circuits in embedded systems.
  • Voltage regulation in consumer electronics: Used in devices like televisions, radios, and audio equipment to ensure consistent performance.
  • Battery chargers: Regulates voltage in charging circuits for various types of batteries.
  • Linear power supplies: Provides regulated output in linear power supply designs.
  • Industrial control systems: Used to regulate voltage in control circuits and instrumentation.

Features:

  • Fixed 5V output voltage: Provides a stable and consistent 5V output voltage.
  • Internal short-circuit current limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Output transistor safe-area compensation: Ensures reliable operation under varying load conditions.
  • Three-terminal design: Simple and easy to use with minimal external components required.

Benefits:

  • Stable and reliable voltage supply: Provides a consistent 5V output, improving the performance and reliability of connected circuits.
  • Protection against damage: Short-circuit current limiting and thermal overload protection prevent damage to the regulator and the load.
  • Simplified circuit design: Easy to integrate into circuits with minimal external components.
  • Improved system performance: Reduces noise and ripple in the power supply, leading to better performance of sensitive circuits.
  • Cost-effective solution: Provides a reliable and cost-effective voltage regulation solution.

The UPC29M05AT is typically available in a through-hole package, such as a TO-220. It requires a heat sink for higher current applications to dissipate heat. Key specifications include the input voltage range (typically up to 35V), output current (typically up to 1A), and operating temperature range. Datasheets from Renesas (formerly NEC) provide detailed specifications and application information for proper integration into electronic circuits.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess