The UPD1937C is a programmable clock pulse generator manufactured by NEC. This integrated circuit is designed to provide precise and stable clock signals for a variety of digital systems. It offers flexibility in frequency selection and output configuration, making it suitable for applications requiring tailored clock signal generation.
Applications:
- Microprocessor clock generation
- Digital signal processing (DSP) systems
- Real-time clocks (RTC)
- Frequency synthesizers
- Timing control in industrial automation equipment
Features:
- Programmable output frequency
- Multiple output channels
- Crystal oscillator interface
- Wide operating voltage range
- Low power consumption
- Precise clock signal generation
Benefits:
- Flexibility: The programmable nature allows for easy adjustment of the clock frequency to meet specific application requirements.
- Accuracy: Provides a stable and accurate clock signal, ensuring reliable system operation.
- Integration: Consolidates clock generation functions into a single chip, reducing board space and component count.
- Low Power: Minimizes power consumption, making it suitable for battery-powered devices.
- Cost-Effective: Offers a cost-efficient solution for generating precise clock signals.
Technical Specifications:
Specific technical specifications of the UPD1937C, such as frequency range, voltage requirements, output characteristics, and package type, are found in the device's datasheet. This datasheet is available from NEC or authorized distributors. Please consult the datasheet for detailed information to ensure correct application and design implementation.