EN
  • EN
  • DE

UPD4069UBG-E1

Part No UPD4069UBG-E1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980156-UPD4069UBG-E1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD4069UBG-E1 CAD Model

Description

The UPD4069UBG-E1 is a CMOS Hex Inverter manufactured by NEC (now Renesas Electronics). It contains six independent inverters in a single package. Each inverter performs a logical NOT function, inverting the input signal to produce the opposite output. This IC is commonly used for general-purpose logic applications, signal inversion, and oscillator circuits.

Applications

  • General-purpose logic circuits: Used in a variety of digital circuits for signal inversion and logic functions.
  • Oscillator circuits: Employed in oscillator designs for generating clock signals.
  • Buffer circuits: Utilized as buffers to isolate and strengthen signals.
  • Level shifting: Used to shift voltage levels between different logic families.
  • Signal shaping: Employed to improve the shape of digital signals.

Features

  • Six independent inverters: Contains six individual inverters in a single package, providing multiple logic functions.
  • CMOS technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Wide operating voltage range: Can operate over a broad range of supply voltages.
  • High input impedance: Offers high input impedance, minimizing the load on the driving circuit.
  • Low output impedance: Provides low output impedance for driving other circuits.
  • Propagation delay: Features a specified propagation delay, which determines the speed of the inverter.
  • Standard DIP package: Available in a standard Dual In-line Package (DIP) for easy breadboarding and prototyping.

Benefits

  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High noise immunity: Provides robust performance in noisy environments.
  • Versatile functionality: Can be used in a wide range of logic applications.
  • Easy to use: Simple to implement and integrate into digital circuits.
  • Cost-effective: Provides a cost-effective solution for logic inversion.

Additional Details

The UPD4069UBG-E1 typically operates with a supply voltage of 3V to 15V. The propagation delay varies depending on the supply voltage and load capacitance. The IC is designed to be compatible with other CMOS logic families. The part number includes specific packaging and quality control features of the device. It is also available in surface mount packages. ESD protection is incorporated into the design.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess