EN
  • EN
  • DE

UPD431000AGU-B12X-9JH-E

Part No UPD431000AGU-B12X-9JH-E
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392099-UPD431000AGU-B12X-9JH-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000AGU-B12X-9JH-E CAD Model

Description

The UPD431000AGU-B12X-9JH-E is a high-performance 1,048,576-bit (1Mbit) CMOS Static RAM (SRAM) manufactured by NEC. This SRAM is designed for applications requiring fast access times and low power consumption. Its fully static operation eliminates the need for external clocks or refresh cycles, simplifying system design and enhancing reliability.

Applications:

  • Cache memory in microprocessors and microcontrollers: Improves system performance by providing fast access to frequently used data.
  • Buffer memory in data acquisition systems: Temporarily stores data during high-speed data transfers.
  • Work memory in embedded systems: Provides temporary storage for program code and data in real-time applications.
  • High-speed storage in networking equipment: Used in routers, switches, and other networking devices for fast packet processing.
  • Graphics cards: Stores textures and other graphical data for rendering.

Features:

  • High-speed access time: Enables quick data retrieval and storage.
  • Low power consumption: Minimizes energy usage, suitable for battery-powered devices.
  • Fully static operation: Simplifies system design and eliminates the need for refresh cycles.
  • TTL compatible inputs and outputs: Ensures easy interfacing with other digital components.
  • Wide operating voltage range: Offers flexibility in power supply design.

Benefits:

  • Increased system performance: Fast access times improve overall system responsiveness.
  • Reduced power consumption: Extends battery life in portable applications.
  • Simplified system design: Static operation eliminates the need for complex control circuitry.
  • Enhanced system reliability: Fewer components and simpler operation lead to increased dependability.
  • Cost-effective solution: Provides a balance of performance and cost for various applications.

Additional Details:

The UPD431000AGU-B12X-9JH-E operates from a single 5V power supply. It features equal access and cycle times. The device is available in various package options. Detailed specifications include operating temperature range, storage temperature range, and specific timing characteristics. Refer to the manufacturer's datasheet for complete specifications and application information.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess