EN
  • EN
  • DE

UPD4713AGT-T1

Part No UPD4713AGT-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102762-UPD4713AGT-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD4713AGT-T1 CAD Model

Description

The UPD4713AGT-T1 is a high-performance operational amplifier manufactured by Renesas Electronics. It is designed for a wide range of applications requiring precision amplification and signal conditioning. This amplifier is known for its low noise, low offset voltage, and high gain, making it suitable for sensitive measurement and control circuits.

Applications

  • Precision instrumentation
  • Medical equipment
  • Industrial control systems
  • Data acquisition systems
  • Audio amplification

Features

  • Low noise: Ensures accurate signal amplification even in noisy environments.
  • Low offset voltage: Minimizes errors in precision applications.
  • High gain: Provides substantial amplification for weak signals.
  • Wide bandwidth: Supports high-frequency signal processing.
  • Single-supply operation: Simplifies power supply requirements.
  • Small package: Allows for compact circuit designs.

Benefits

  • Improved signal accuracy: Low noise and offset voltage ensure precise amplification.
  • Enhanced system performance: High gain and wide bandwidth improve overall system responsiveness.
  • Simplified design: Single-supply operation reduces component count and complexity.
  • Reduced power consumption: Efficient design minimizes power usage.
  • Compact solution: Small package enables integration into space-constrained applications.

Additional Details

The UPD4713AGT-T1 operates from a single power supply voltage, typically ranging from 3V to 5.5V. Its rail-to-rail input and output swing allows for maximum signal dynamic range. The device features internal compensation for stability, eliminating the need for external compensation components. The amplifier is available in a small SOT-23 package, making it suitable for surface mount assembly. It is designed to provide high performance in a variety of applications, making it a reliable choice for designers seeking precision and efficiency.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess