EN
  • EN
  • DE

UPD482234LE-70

Part No UPD482234LE-70
Manufacturer NEC
Catalog OEM Parts (T - Z)
Description Icvramfast PAGE256KX8CMOSSOJ40PINPLASTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102764-UPD482234LE-70
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD482234LE-70 CAD Model

Description

The UPD482234LE-70 is a high-speed, low-power Static Random Access Memory (SRAM) chip manufactured by NEC. This SRAM is designed for applications requiring fast data access and retention, while minimizing power consumption. Its performance characteristics make it suitable for use in a variety of embedded systems and memory-intensive applications.

Applications:

  • Embedded Systems: Used as main or cache memory in embedded systems requiring fast access times.
  • Industrial Control Systems: Provides reliable memory storage for industrial automation and control applications.
  • Data Acquisition Systems: Utilized in data acquisition devices for temporary storage and high-speed data processing.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and fast data retrieval.
  • Medical Devices: Incorporated in medical equipment requiring reliable and fast memory access for critical data.

Features:

  • High-Speed Access Time: Offers a fast access time of 70ns, enabling quick data retrieval and processing.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Static RAM Technology: Utilizes static RAM cells, eliminating the need for periodic refreshing and simplifying memory control.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design and compatibility with various power supplies.
  • Standard Package: Available in a standard package, facilitating easy integration into existing and new circuit board designs.

Benefits:

  • Improved System Performance: The fast access time of the UPD482234LE-70 significantly enhances the overall performance of systems requiring rapid memory access.
  • Reduced Power Consumption: Its low power consumption contributes to energy savings and extends the battery life of portable devices.
  • Enhanced Reliability: The use of static RAM technology ensures reliable data storage and reduces the risk of data loss.
  • Simplified System Design: The wide operating voltage range and standard package simplify integration into various system designs.
  • Cost-Effective Solution: Provides a cost-effective memory solution for applications requiring high-speed access and low power consumption.

Technical Specifications:

The UPD482234LE-70 is typically organized as 32K x 8 bits, providing a total storage capacity of 256 Kilobits. It uses a standard parallel interface for easy integration with microprocessors and microcontrollers. The operating temperature range is typically from -40°C to +85°C, ensuring reliable operation in a wide range of environmental conditions. Packaging is commonly a DIP or SOJ. Specific power consumption figures vary depending on the operating frequency and temperature, but generally is designed for low power operation.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess