EN
  • EN
  • DE

UPD6124G-199-T1

Part No UPD6124G-199-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984881-UPD6124G-199-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD6124G-199-T1 CAD Model

Description

The UPD6124G-199-T1 is a remote control encoder/transmitter IC manufactured by NEC. It's designed for use in a variety of remote control applications, typically operating in the infrared (IR) range. This IC is responsible for encoding button presses into a specific digital format and transmitting that information via an IR LED to a receiving device.

Applications:

  • Television (TV) remote controls
  • DVD player remote controls
  • Set-top box remote controls
  • Audio/video (AV) receiver remote controls
  • Other consumer electronics devices requiring remote control functionality

Features:

  • Low power consumption: Optimized for battery-powered operation, extending battery life.
  • Multiple key support: Capable of encoding a large number of different key commands.
  • Built-in oscillator: Includes an internal oscillator for generating the carrier frequency, reducing the need for external components.
  • NEC transmission format: Uses the standard NEC IR transmission protocol for wide compatibility.
  • Compact package: Available in a small outline package (SOP) or similar, suitable for compact remote control designs.
  • Customizable key matrix: Flexible key matrix configuration to support various remote control layouts.

Benefits:

  • Simplified remote control design: Integrated functionality reduces the complexity of remote control circuitry.
  • Reduced component count: Built-in oscillator and other features minimize the need for external components, saving space and cost.
  • Extended battery life: Low power consumption optimizes battery performance for longer usage.
  • Wide compatibility: NEC transmission format ensures compatibility with a broad range of consumer electronics devices.
  • Cost-effective solution: Provides a cost-efficient solution for remote control applications.

Additional Details:

The UPD6124G-199-T1 typically operates with a 3V power supply. It encodes the button presses according to a defined key matrix, converting each key press into a unique code. This code is then modulated onto a carrier frequency (usually 38kHz) and transmitted via an IR LED. The receiving device demodulates the signal and decodes the command, performing the corresponding action. The specific key matrix and the encoding scheme used are typically defined by the remote control manufacturer.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess