EN
  • EN
  • DE

UPD65622GF-043

Part No UPD65622GF-043
Manufacturer NEC
Catalog OEM Parts (T - Z)
Description UPD65622GF-043 Nec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011706-UPD65622GF-043
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD65622GF-043 CAD Model

Description

The UPD65622GF-043 is a system control IC manufactured by NEC. While detailed specifications are difficult to obtain, it is designed for use in controlling various system functions, most likely in consumer electronics or embedded systems. These system control ICs typically handle tasks such as power management, interface control, and overall system orchestration.

Applications:

  • Consumer electronics: Used in TVs, DVD players, and set-top boxes for system control.
  • Embedded systems: Integrated into various embedded applications requiring control and interface functionalities.
  • Industrial control systems: Potentially used in some industrial equipment requiring basic control and interface functions.

Features:

  • System Control: Designed to manage and coordinate various system operations.
  • Power Management: Likely includes functions for power regulation and control.
  • Interface Control: Provides interfaces for communication with other system components.
  • Compact Design: Typically offered in a compact package for space-constrained applications.

Benefits:

  • Integrated Functionality: Combines multiple control functions into a single chip, reducing component count.
  • Simplified System Design: Simplifies the design process by providing pre-built control functionalities.
  • Improved System Performance: Optimized for efficient system control and operation.
  • Reduced Board Space: Compact package minimizes board footprint.

Additional Details:

Due to the limited availability of specific documentation, detailed technical specifications such as operating voltage, clock frequency, and interface types are not readily available. However, given its designation as a system control IC from NEC, it would likely incorporate standard interfaces such as I2C, SPI, or UART for communication with other devices. It likely operates on a standard voltage range suitable for consumer electronics, such as 3.3V or 5V. Further research using related NEC datasheets for similar system control ICs might provide additional insight into the functionalities and specifications of the UPD65622GF-043.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess