The UPD75008CU is a 4-bit single-chip microcomputer manufactured by NEC. It is designed for use in a wide range of consumer electronics and industrial control applications. This microcomputer integrates a CPU, memory, and various peripherals on a single chip, simplifying system design and reducing component count.
Applications
- Remote Controls
- Toys
- Small Appliances
- Industrial Controllers
- Security Systems
Features
- 4-Bit CPU
- On-Chip ROM and RAM
- Input/Output Ports
- Timer/Counter
- Interrupt Controller
- Low Power Consumption
Benefits
- Reduces system cost and complexity
- Provides flexible control capabilities
- Enables precise timing and counting
- Allows for efficient handling of external events
- Extends battery life
Additional Details
The UPD75008CU includes on-chip ROM (Read-Only Memory) for storing the program code and RAM (Random Access Memory) for storing data. It features several input/output ports that can be used to interface with external devices. The timer/counter module provides precise timing and counting capabilities. The interrupt controller allows the microcomputer to respond to external events in a timely manner.
This microcomputer is commonly used in remote controls to decode button presses and transmit control signals. It is also employed in toys to control movements and sounds. In small appliances, it can be used to manage timers and other functions. The UPD75008CU's low power consumption makes it suitable for battery-powered applications. Its integrated design simplifies board layout and reduces the overall system cost.