EN
  • EN
  • DE

UPD780023ACW

Part No UPD780023ACW
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394455-UPD780023ACW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780023ACW CAD Model

Description

The UPD780023ACW is a microcontroller manufactured by NEC (now Renesas Electronics) and belongs to the 78K/0 series. It is designed for a variety of embedded control applications, offering a balance between processing power, low power consumption, and integrated peripheral functions.

Applications

  • Consumer electronics (e.g., remote controls, toys)
  • Industrial control systems (e.g., simple motor controls, sensor interfaces)
  • Home appliances (e.g., washing machines, refrigerators)
  • Security systems (e.g., alarm panels, access control)
  • Automotive applications (e.g., dashboard displays, simple body control functions)

Features

  • CPU Core: Based on the 78K/0 architecture
  • Memory: Integrated ROM/Flash memory and RAM
  • Clock Speed: Operates at a specific clock frequency (refer to the datasheet)
  • I/O Ports: Multiple programmable input/output ports
  • Timers: Built-in timers/counters for timing and event counting
  • Serial Communication: UART, CSI, or I2C interfaces for serial data transfer
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources
  • Power Management: Low-power modes for minimizing power consumption

Benefits

  • Versatile: Suitable for a broad range of embedded applications
  • Cost-Effective: Provides a good balance of performance and features at a competitive price
  • Low Power: Optimized for low power operation, extending battery life in portable devices
  • Easy to Program: Supported by a comprehensive set of development tools
  • Integrated Peripherals: Reduces external component count and board space

Additional Details

The UPD780023ACW typically operates at a voltage range specified in the datasheet. Its package type is usually a QFP (Quad Flat Package) or similar. Software development is generally done using C or assembly language, with tools provided by Renesas or third-party vendors. The interrupt controller allows prioritization of different interrupt sources. It is important to consult the device datasheet for precise electrical characteristics, memory sizes, pinout configuration, and other relevant specifications. Its robust design ensures reliable operation in various environmental conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess