EN
  • EN
  • DE

UPD78F9224MC-5A4

Part No UPD78F9224MC-5A4
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TSSOPPB
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 743039-UPD78F9224MC-5A4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F9224MC-5A4 CAD Model

Description

The UPD78F9224MC-5A4 is an 8-bit microcontroller manufactured by NEC (now Renesas Electronics). It is part of the 78K0/Kx2 series and is designed for a wide range of embedded control applications. It features a built-in flash memory, allowing for easy program updates and storage.

Applications

  • Motor control
  • Appliance control
  • Industrial automation
  • Consumer electronics
  • Security systems

Features

  • 8-bit CPU: Offers a balance of performance and cost-effectiveness.
  • Flash memory: Enables easy program updates and storage.
  • RAM: Provides working memory for program execution.
  • Timers/Counters: Used for timing and counting functions.
  • Serial communication interfaces (UART, SPI): Enables communication with other devices.
  • A/D converter: Allows for analog signal measurement.
  • I/O ports: Provide general-purpose input/output capabilities.

Benefits

  • Cost-effective solution: Provides a cost-efficient solution for embedded control applications.
  • Flexible design: Can be easily adapted to a wide range of applications.
  • Easy programming: Simplified programming environment.
  • Reduced system cost: Integrates multiple functions into a single chip.
  • Improved system performance: Enables efficient and reliable control.

Additional Details

The UPD78F9224MC-5A4 operates at a specific clock frequency (consult datasheet for exact specifications). It requires a suitable power supply and external components for proper operation. The microcontroller's peripherals can be configured to meet specific application requirements. Proper programming tools and emulators are required for development and debugging. The datasheet specifies the electrical characteristics and timing parameters. Power consumption depends on the operating mode and clock frequency.

This microcontroller is often used in applications where a balance of performance and cost is required. Renesas's reputation for quality ensures that the UPD78F9224MC-5A4 provides reliable performance. The availability of a flash memory makes it suitable for applications requiring frequent program updates. The interrupt system provides a means to respond to external events efficiently. The ADC allows for interfacing with analog sensors.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess