EN
  • EN
  • DE

NJM2130F-TEI

Part No NJM2130F-TEI
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146642-NJM2130F-TEI
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2130F-TEI CAD Model

Description

The NJM2130F-TE1 is a dual operational amplifier manufactured by New Japan Radio (NJR). This op-amp features low noise, low distortion, and high gain, making it suitable for audio applications, instrumentation amplifiers, and active filters. It is designed for operation from a single power supply.

Applications

  • Audio amplifiers
  • Active filters
  • Instrumentation amplifiers
  • Sensor signal conditioning
  • Voltage followers

Features

  • Dual operational amplifier
  • Low noise
  • Low distortion
  • High gain
  • Single supply operation
  • Small outline package (SOP)

Benefits

  • Improved audio signal quality
  • Accurate signal amplification
  • Reduced noise and interference
  • Simplified power supply requirements
  • Compact board space usage

Additional Details

The NJM2130F-TE1 op-amp provides high performance with low noise and distortion. Its high gain ensures accurate signal amplification. The single supply operation simplifies power supply design and reduces the number of external components required. The small outline package (SOP) minimizes board space requirements. It is widely used in audio amplifiers for headphones, speakers, and other audio equipment. Refer to the datasheet for detailed electrical characteristics, including input offset voltage, input bias current, and open-loop gain. It is also commonly used in active filters for signal conditioning and noise reduction. The op-amp is designed to operate over a wide temperature range. It features internal compensation for stable operation. The high slew rate allows for accurate reproduction of high-frequency signals. It has good common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR). This op-amp also offers low input bias current, enhancing accuracy in sensitive measurement applications.

You May Also Be Interested in

NEC
Lowest to $0.6537
ICT
Lowest to $9.7932
Chilisin
Need more? Email Us
Copal Electronics Inc.
Lowest to $2.6115
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
QT Brightek (QTB)
SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Fairchild/ON Semiconductor
Contact for details
Lowest to $3.2640
Ricoh
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess