EN
  • EN
  • DE

1N4740A,133

Part No 1N4740A,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Nexperia USA Inc.
Package Cut Tape (CT)Tape & Box (TB)
Product Status Active
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4740
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 989662-1N4740A,133
Ultra Librarian 3D Model Ultra Librarian 1N4740A,133 CAD Model

Description

The 989662-1N4740A,133 is a single Zener diode, belonging to the Discrete Semiconductor Products category.

  • Tolerance: ±5%
  • Maximum Power Rating: 1 W
  • Forward Voltage (Vf): 1.2 V @ 200 mA
  • Reverse Leakage Current (Vr): 10 μA @ 7.6 V
  • Zener Voltage (Vz): 10 V
  • Impedance (Zzt): 7 Ohms
  • Mounting: Through Hole
  • Package: DO-204AL, DO-41, Axial
  • Manufacturer: Nexperia USA Inc.
  • Operating Temperature Range: -65°C to 200°C
  • ECCN: EAR99
  • REACH: Unaffected status
  • Standard Package: 5,000 pcs

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess