EN
  • EN
  • DE

2N7002BKVL

Part No 2N7002BKVL
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 350MA TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 60 V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package TO-236AB
Family Name 2N7002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1727-7554-1, 1727-7554-2, 934063609235, 2N7002BKVL-ND, 1727-7554-6
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906291-2N7002BKVL
Ultra Librarian 3D Model Ultra Librarian 2N7002BKVL CAD Model

Description

The Nexperia USA Inc. 2N7002BKVL is an N-Channel MOSFET transistor designed for automotive applications.

  • Voltage: 60V
  • Current: up to 350mA
  • Package: surface mount TO-236AB package
  • Series: TrenchMOS™
  • Qualification: AEC-Q101 qualified
  • Operating Temperature: 150°C
  • Packaging: reel of 10,000
  • Lead Time: 26 weeks

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0572 $50.0500
2,130+ $0.0470 $100.1100
3,300+ $0.0455 $150.1500
4,550+ $0.0440 $200.2000
5,870+ $0.0426 $250.0620
7,855+ $0.0382 $300.0610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess