EN
  • EN
  • DE

2N7002PW,115

Part No 2N7002PW,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.31A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 310mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 0.8nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 260mW (Ta)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Dimension SC-70, SOT-323
Win Source Part Number 1004065-2N7002PW,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002PW,115 CAD Model

Description

The Nexperia USA Inc. 2N7002PW,115 is a N-channel MOSFET that is designed for use in discrete semiconductor products.

  • Category: Discrete Semiconductor Products
  • Maximum Power Dissipation: 260mW (Ta)
  • Continuous Drain Current @ 25°C: 310mA (Ta)
  • Drain-Source Breakdown Voltage: 60V
  • Maximum Rds On: 1.6 Ohm @ 500mA, 10V
  • Gate-Source Threshold Voltage: 2.4V @ 250μA
  • Maximum Gate Charge: 0.8nC @ 4.5V
  • Maximum Input Capacitance: 50pF @ 10V
  • Maximum Gate-Source Voltage: ±20V
  • Package: SOT-323-3
  • Temperature Range: -55°C to 150°C (TJ)
  • Mounting: SMD (SMT)
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0611 $50.1020
1,750+ $0.0573 $100.2750
2,715+ $0.0553 $150.1395
3,885+ $0.0515 $200.0775
5,055+ $0.0495 $250.2225
6,305+ $0.0476 $300.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess