EN
  • EN
  • DE

2PB1219AQ,135

Part No 2PB1219AQ,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.5A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 600mV @ 30mA, 300mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 85 @ 150mA, 10V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1004089-2PB1219AQ,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PB1219AQ,135 CAD Model

Description

The Nexperia USA Inc. 2PB1219AQ,135 is a PNP type discrete semiconductor product.

  • Operating Temperature: 150°C
  • Maximum Collector Current: 500mA
  • Maximum Collector-Emitter Breakdown Voltage: 50V
  • Maximum Vce (sat): 600mV @ 30mA, 300mA
  • Typical Gain (hFE) (Min): 85 @ 150mA, 10V
  • Maximum Power Dissipation: 200mW
  • Mounting Type: SMD (SMT)
  • Package: SOT-323-3
  • Availability: in the open market

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess