EN
  • EN
  • DE

2PB1219AR,135

Part No 2PB1219AR,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.5A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 600mV @ 30mA, 300mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 150mA, 10V
Maximum Power Dissipation 200mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1004090-2PB1219AR,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PB1219AR,135 CAD Model

Description

The Nexperia USA Inc. PNP transistor with part number 1004090-2PB1219AR,135 is a high-performance electronic component that is part of the Discrete Semiconductor Products category.

  • Maximum Collector-Emitter Breakdown Voltage: 50V
  • Maximum Current Collector: 500mA
  • Frequency Transition: 120MHz
  • Typical Gain: 120 @ 150mA, 10V
  • Collector-Emitter Saturation Voltage: 600mV @ 30mA and 300mA
  • Maximum Power Dissipation: 200mW
  • Operating Temperature Range: up to 150°C

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess