EN
  • EN
  • DE

2PB709ARL,235

Part No 2PB709ARL,235
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PNP 45V 0.1A TO236AB  /  Bipolar (BJT) Transistor PNP 45 V 100 mA 70MHz 250 mW Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 10mA, 100mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 210 @ 2mA, 10V
Power - Max 250 mW
Frequency - Transition 70MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number 2PB709
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 934062297235,2156-2PB709ARL,235,2PB709ARL /T3,2PB709ARL /T3-ND,NEXNEX2PB709ARL,235
Standard Package 10,000
Win Source Part Number 969518-2PB709ARL,235
Ultra Librarian 3D Model Ultra Librarian 2PB709ARL,235 CAD Model

Description

The Nexperia USA Inc. 2PB709ARL is a PNP bipolar junction transistor.

  • Maximum Current Rating: 100mA
  • Maximum Power Rating: 250mW
  • Package: TO-236AB
  • Mounting: Surface mountable
  • Family: 2PB709 family
  • Application: Discrete semiconductor products
  • Popularity: High
  • Supply and Demand Status: Balance

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202,500 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess