EN
  • EN
  • DE

74AHCT1G02GW,125

Part No 74AHCT1G02GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007534-74AHCT1G02GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G02GW,125 CAD Model

Description

The Nexperia USA Inc. 74AHCT1G02GW,125 is a NOR gate designed for use in a variety of electronic applications.

  • Maximum Propagation Delay: 7.5ns @ 5V and 50pF
  • Current Output High and Low: 8mA
  • Quiescent Current: 1μA
  • Logic Levels: 0.8V (low), 2V (high)
  • Package: 5-TSSOP
  • Supply: reel
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1485 $50.4900
825+ $0.1219 $100.5675
1,275+ $0.1181 $150.5775
1,750+ $0.1143 $200.0250
2,265+ $0.1105 $250.2825
3,035+ $0.0990 $300.4650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess