EN
  • EN
  • DE

74HC08DB,118

Part No 74HC08DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tape and Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 15ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SSOP
Manufacturer Package 14-SSOP
Family Part Number 74HC08
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 729173-74HC08DB,118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC08DB,118 CAD Model

Description

The 729173-74HC08DB,118 is an AND gate logic type integrated circuit manufactured by Nexperia USA Inc.

  • Logic Type: AND Gate
  • Inputs: Two
  • Supply Voltage Range: 2V to 6V
  • Maximum Propagation Delay: 15ns @ 6V and 50pF
  • Current Output High: 5.2mA
  • Current Output Low: 5.2mA
  • Quiescent Current: 2μA
  • Temperature Range: -40°C to 125°C

It is important to note that this component is suitable for various electronic applications, including digital circuits and microprocessors.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1379 $64.1370
70+ $1.7544 $122.8080
105+ $1.7002 $178.5210
145+ $1.6447 $238.4815
185+ $1.5904 $294.2240
245+ $1.4253 $349.1985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess