EN
  • EN
  • DE

74HC164D,653

Part No 74HC164D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGST 8BIT SI-PO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1008254-74HC164D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC164D,653 CAD Model

Description

The 74HC164D,653 is a shift register manufactured by Nexperia USA Inc. It is an integrated circuit with a serial to parallel purpose.

  • Purpose: Serial to Parallel
  • Output Type: Push-Pull
  • Elements: 1
  • Bits per Element: 8
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage: 2V to 6V
  • Case/Package: 14-SO
  • Popularity Rate: Medium

You May Also Be Interested in

Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1048 $50.3040
1,165+ $0.0860 $100.1900
1,805+ $0.0833 $150.3565
2,485+ $0.0806 $200.2910
3,210+ $0.0779 $250.0590
4,295+ $0.0699 $300.2205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 458,220 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess