EN
  • EN
  • DE
  • IT

74HC1G32GW,125

Part No 74HC1G32GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 23ns @ 6V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1008290-74HC1G32GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC1G32GW,125 CAD Model

Description

The Nexperia USA Inc. 74HC1G32GW,125 is an OR gate integrated circuit with a single circuit.

  • Mounting Type: Surface-mount device (SMD)
  • Case: 5-TSSOP
  • Logic Type: OR gate
  • Inputs: 2
  • Current Output: 2.6mA and 2.6mA
  • Maximum Propagation Delay: 23ns @ 6V and 50pF
  • Quiescent Current: 20μA
  • Logic Level Low: 0.5V to 1.8V
  • Logic Level High: 1.5V to 4.2V
  • Status: Active
  • Operating Temperature Range: -40°C to 125°C
  • Operating Voltage: 2V to 6V

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3764
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2613
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1643
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0822 $56.3070
1,665+ $0.0674 $112.2210
2,575+ $0.0653 $168.1475
3,540+ $0.0633 $224.0820
4,580+ $0.0612 $280.2960
6,135+ $0.0548 $336.1980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389,130 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess