EN
  • EN
  • DE

74HC4538D,653

Part No 74HC4538D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATR DUAL MONO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008490-74HC4538D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC4538D,653 CAD Model

Description

The Nexperia USA Inc. 74HC4538D,653 is a monostable logic type IC.

  • Temperature Range: -40°C to 125°C
  • Supply Voltage - Operating: 2 V to 6 V
  • Mounting: SMD (SMT)
  • Packaging: Reel - TR
  • Propagation Delay: 25ns
  • Current - Output High, Low: 5.2mA, 5.2mA
  • Independent Circuits: 2
  • Market Status: Active
  • Popularity: Popular

You May Also Be Interested in

ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.2681
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,786 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess