EN
  • EN
  • DE

74HC4852D,118

Part No 74HC4852D,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC  /  2 Circuit IC Switch 4:1 195Ohm 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nexperia USA Inc.
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Switch Time (Ton, Toff) (Max) 39ns, 78ns
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC4852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-7954-2,74HC4852D,118-ND,74HC4852D-T,1727-7954-6,74HC4852D-T-ND,935282088118,1727-7954-1
Standard Package 2,500
Win Source Part Number 998859-74HC4852D,118
Ultra Librarian 3D Model Ultra Librarian 74HC4852D,118 CAD Model

Description

The Nexperia USA Inc. 74HC4852D,118 is an analog switch used in various electronic devices.

  • Package/Case: 16-SOIC (0.154 inches, 3.90mm width)
  • Standard Package: 2,500
  • Switch Circuit: SP4T
  • On-State Resistance (max): 195 Ohm
  • Voltage Supply, Single (V+): 2V to 6V
  • Switch Time (Ton, Toff) (max): 39ns, 78ns
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess